Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B5K60RWS

Description
5.6 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B5K60RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B5K60RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B5K60RWS-ND
5.6 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.6 kOhms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B5K60RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B5K60RWS
Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B5K60RWS
Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B5K60RWS-ND M55342H06B5K60RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 5.6K Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers