Vishay Intertechnology, Inc. Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B5H10RWS

Description
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B5H10RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B5H10RWS
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B5H10RWS
Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B5H10RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B5H10RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B5H10RWS-ND
5.1 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

5.1 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B5H10RWS 764-M55342H06B5H10RWS-ND
Product Name Res Thin Film 0705 5.1K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details