THIN FILM,705,1/10W,5.49K
5.49 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H06B5E49RWS | 764-M55342H06B5E49RWS-ND |
| Product Name | THIN FILM,705,1/10W,5.49K,1%,50PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1500 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |