Vishay Intertechnology, Inc. Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B562ARWS

Description
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B562ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B562ARWS
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B562ARWS
Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B562ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B562ARWS-ND
Chip Resistor - Surface Mount 764-M55342H06B562ARWS-ND
562 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

562 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B562ARWS 764-M55342H06B562ARWS-ND
Product Name Res Thin Film 0705 562 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details