Vishay Intertechnology, Inc. RES 54.9K OHM 0.15W 1% 0805 M55342H06B54E9RWS

Description
RES 54.9Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 54.9Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 0.15W 1% 0805 - M55342H06B54E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 0.15W 1% 0805
M55342H06B54E9RWS
RES 54.9K OHM 0.15W 1% 0805 M55342H06B54E9RWS
RES 54.9Kohm 0.15W 1% 0805

RES 54.9Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B54E9RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B54E9RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B54E9RWS-ND
54.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

54.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B54E9RWS 764-M55342H06B54E9RWS-ND
Product Name RES 54.9K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers