RES 51ohm 0.15W 5% 0805
51 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H06B51J0PTS | 764-M55342H06B51J0PTSTR-ND |
| Product Name | RES 51 OHM 0.15W 5% 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Resistance Range | 51 ohms | 51 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |