Vishay Intertechnology, Inc. THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R M55342H06B51E1RT0

Description
THIN FILM,705,1/10W,51.1K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,705,1/10W,51.1K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R - M55342H06B51E1RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R
M55342H06B51E1RT0
THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R M55342H06B51E1RT0
THIN FILM,705,1/10W,51.1K ,1%,50PPM,R/.01%,T/R

THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B51E1RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B51E1RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B51E1RT0TR-ND
51.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

51.1 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B51E1RT0 764-M55342H06B51E1RT0TR-ND
Product Name THIN FILM,705,1/10W,51.1K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 10 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details