Vishay Intertechnology, Inc. Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B51D1RWS

Description
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B51D1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B51D1RWS
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B51D1RWS
Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B51D1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B51D1RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B51D1RWS-ND
51.1 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

51.1 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342H 50Ppm 0705 51.1 1% R Ws Vishay - 59P3419 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0705 51.1 1% R Ws Vishay
59P3419
M55342H 50Ppm 0705 51.1 1% R Ws Vishay 59P3419
M55342H 50PPM 0705 51.1 1% R WS

M55342H 50PPM 0705 51.1 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H06B51D1RWS 764-M55342H06B51D1RWS-ND 59P3419
Product Name Res Thin Film 0705 51.1 Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount M55342H 50Ppm 0705 51.1 1% R Ws Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers