Vishay Intertechnology, Inc. Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B4E99PT1

Description
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R - M55342H06B4E99PT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
M55342H06B4E99PT1
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B4E99PT1
Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B4E99PT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B4E99PT1TR-ND
Chip Resistor - Surface Mount 764-M55342H06B4E99PT1TR-ND
4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.99 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B4E99PT1 764-M55342H06B4E99PT1TR-ND
Product Name Res Thin Film 0705 4.99K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details