Vishay Intertechnology, Inc. RES 4.22K OHM 0.15W 1% 0805 M55342H06B4E22RT5

Description
RES 4.22Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 4.22Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 0.15W 1% 0805 - M55342H06B4E22RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 0.15W 1% 0805
M55342H06B4E22RT5
RES 4.22K OHM 0.15W 1% 0805 M55342H06B4E22RT5
RES 4.22Kohm 0.15W 1% 0805

RES 4.22Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B4E22RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B4E22RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B4E22RT5TR-ND
4.22 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

4.22 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B4E22RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B4E22RT5
Chip Resistor - Surface Mount M55342H06B4E22RT5
RES SMD 4.22K OHM 1% 0.15W 0705

RES SMD 4.22K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B4E22RT5 764-M55342H06B4E22RT5TR-ND M55342H06B4E22RT5
Product Name RES 4.22K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers