Vishay Intertechnology, Inc. RES 49.9K OHM 0.15W 1% 0805 M55342H06B49E9RWS

Description
RES 49.9Kohm 0.15W 1% 0805
Request a Quote
Description
RES 49.9Kohm 0.15W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 0.15W 1% 0805 - M55342H06B49E9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 0.15W 1% 0805
M55342H06B49E9RWS
RES 49.9K OHM 0.15W 1% 0805 M55342H06B49E9RWS
RES 49.9Kohm 0.15W 1% 0805

RES 49.9Kohm 0.15W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B49E9RWS
Product Name RES 49.9K OHM 0.15W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details