Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B49E9RT5

Description
49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B49E9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B49E9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B49E9RT5TR-ND
49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B49E9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B49E9RT5
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B49E9RT5
Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342H06B49E9RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B49E9RT5
Chip Resistor - Surface Mount M55342H06B49E9RT5
RES SMD 49.9K OHM 1% 0.15W 0705

RES SMD 49.9K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H06B49E9RT5TR-ND M55342H06B49E9RT5 M55342H06B49E9RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 49.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details