Vishay Intertechnology, Inc. RES 47.5K OHM 0.15W 0.1% 0805 M55342H06B47B5RWS

Description
RES 47.5Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 47.5Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 0.15W 0.1% 0805 - M55342H06B47B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 0.15W 0.1% 0805
M55342H06B47B5RWS
RES 47.5K OHM 0.15W 0.1% 0805 M55342H06B47B5RWS
RES 47.5Kohm 0.15W 0.1% 0805

RES 47.5Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B47B5RWS
Product Name RES 47.5K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details