Vishay Intertechnology, Inc. Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B470JRWS

Description
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B470JRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B470JRWS
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B470JRWS
Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B470JRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B470JRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B470JRWS-ND
470 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

470 Ohms ±5% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B470JRWS 764-M55342H06B470JRWS-ND
Product Name Res Thin Film 0705 470 Ohm 5% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 5 to 0.0100 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers