Vishay Intertechnology, Inc. Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack M55342H06B43E2PWS

Description
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack - M55342H06B43E2PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack
M55342H06B43E2PWS
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack M55342H06B43E2PWS
Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack

Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B43E2PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B43E2PWS-ND
Chip Resistor - Surface Mount 764-M55342H06B43E2PWS-ND
43.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

43.2 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B43E2PWS 764-M55342H06B43E2PWS-ND
Product Name Res Thin Film 0705 43.2K Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details