Vishay Intertechnology, Inc. RES 432 OHM 0.15W 0.1% 0805 M55342H06B432ARWS

Description
RES 432ohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 432ohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 0.15W 0.1% 0805 - M55342H06B432ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 0.15W 0.1% 0805
M55342H06B432ARWS
RES 432 OHM 0.15W 0.1% 0805 M55342H06B432ARWS
RES 432ohm 0.15W 0.1% 0805

RES 432ohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B432ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B432ARWS-ND
Chip Resistor - Surface Mount 764-M55342H06B432ARWS-ND
432 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

432 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B432ARWS 764-M55342H06B432ARWS-ND
Product Name RES 432 OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 432 ohms 432 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details