Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B412ERT5

Description
412 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
412 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B412ERT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B412ERT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B412ERT5TR-ND
412 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

412 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 412K OHM 0.15W 1% 0805 - M55342H06B412ERT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 0.15W 1% 0805
M55342H06B412ERT5
RES 412K OHM 0.15W 1% 0805 M55342H06B412ERT5
RES 412Kohm 0.15W 1% 0805

RES 412Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - M55342H06B412ERT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B412ERT5
Chip Resistor - Surface Mount M55342H06B412ERT5
RES SMD 412K OHM 1% 0.15W 0705

RES SMD 412K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H06B412ERT5TR-ND M55342H06B412ERT5 M55342H06B412ERT5
Product Name Chip Resistor - Surface Mount RES 412K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers