Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B3H30RWS

Description
3.3 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B3H30RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3H30RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B3H30RWS-ND
3.3 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.3 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B3H30RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B3H30RWS
Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B3H30RWS
Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B3H30RWS-ND M55342H06B3H30RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 3.3K Ohm 2% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 2 +/- % 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details