Vishay Intertechnology, Inc. RES 3.83K OHM 0.15W 1% 0805 M55342H06B3E83RWI

Description
RES 3.83Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 3.83Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 0.15W 1% 0805 - M55342H06B3E83RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 0.15W 1% 0805
M55342H06B3E83RWI
RES 3.83K OHM 0.15W 1% 0805 M55342H06B3E83RWI
RES 3.83Kohm 0.15W 1% 0805

RES 3.83Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B3E83RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3E83RWI-ND
Chip Resistor - Surface Mount 764-M55342H06B3E83RWI-ND
3.83 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.83 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B3E83RWI 764-M55342H06B3E83RWI-ND
Product Name RES 3.83K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details