Vishay Intertechnology, Inc. RES 3.75K OHM 0.15W 1% 0805 M55342H06B3E75RT5

Description
RES 3.75Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 3.75Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.75K OHM 0.15W 1% 0805 - M55342H06B3E75RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.75K OHM 0.15W 1% 0805
M55342H06B3E75RT5
RES 3.75K OHM 0.15W 1% 0805 M55342H06B3E75RT5
RES 3.75Kohm 0.15W 1% 0805

RES 3.75Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B3E75RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3E75RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B3E75RT5TR-ND
3.75 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.75 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B3E75RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B3E75RT5
Chip Resistor - Surface Mount M55342H06B3E75RT5
RES SMD 3.75K OHM 1% 0.15W 0705

RES SMD 3.75K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B3E75RT5 764-M55342H06B3E75RT5TR-ND M55342H06B3E75RT5
Product Name RES 3.75K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 3750 ohms 3750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details