Vishay Intertechnology, Inc. Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B3E74RWS

Description
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B3E74RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B3E74RWS
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B3E74RWS
Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B3E74RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B3E74RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B3E74RWS-ND
3.74 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

3.74 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B3E74RWS 764-M55342H06B3E74RWS-ND
Product Name Res Thin Film 0705 3.74K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers