RES 3.28Kohm 0.15W 1% 0805
3.28 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342H06B3E28RWS | 764-M55342H06B3E28RWS-ND |
| Product Name | RES 3.28K OHM 0.15W 1% 0805 | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 |
| Resistance Range | 3280 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1500 watts | 0.1500 watts |
| Configuration | Single Resistor |