Vishay Intertechnology, Inc. RES 39 OHM 0.15W 2% 0805 M55342H06B39G0RWS

Description
RES 39ohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 39ohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 0.15W 2% 0805 - M55342H06B39G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 0.15W 2% 0805
M55342H06B39G0RWS
RES 39 OHM 0.15W 2% 0805 M55342H06B39G0RWS
RES 39ohm 0.15W 2% 0805

RES 39ohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B39G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B39G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B39G0RWS-ND
39 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

39 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B39G0RWS 764-M55342H06B39G0RWS-ND
Product Name RES 39 OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 39 ohms 39 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers