Vishay Intertechnology, Inc. RES 392 OHM 0.15W 1% 0805 M55342H06B392DRWS

Description
RES 392ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 392ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 0.15W 1% 0805 - M55342H06B392DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 0.15W 1% 0805
M55342H06B392DRWS
RES 392 OHM 0.15W 1% 0805 M55342H06B392DRWS
RES 392ohm 0.15W 1% 0805

RES 392ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B392DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B392DRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B392DRWS-ND
392 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

392 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B392DRWS 764-M55342H06B392DRWS-ND
Product Name RES 392 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details