Vishay Intertechnology, Inc. RES 38.3K OHM 0.15W 1% 0805 M55342H06B38E3RWS

Description
RES 38.3Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 38.3Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 0.15W 1% 0805 - M55342H06B38E3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 0.15W 1% 0805
M55342H06B38E3RWS
RES 38.3K OHM 0.15W 1% 0805 M55342H06B38E3RWS
RES 38.3Kohm 0.15W 1% 0805

RES 38.3Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B38E3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B38E3RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B38E3RWS-ND
38.3 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

38.3 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B38E3RWS 764-M55342H06B38E3RWS-ND
Product Name RES 38.3K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 38300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details