Vishay Intertechnology, Inc. RES 37.4 OHM 0.15W 1% 0805 M55342H06B37D4RWS

Description
RES 37.4ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 37.4ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 0.15W 1% 0805 - M55342H06B37D4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 0.15W 1% 0805
M55342H06B37D4RWS
RES 37.4 OHM 0.15W 1% 0805 M55342H06B37D4RWS
RES 37.4ohm 0.15W 1% 0805

RES 37.4ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B37D4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B37D4RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B37D4RWS-ND
37.4 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

37.4 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B37D4RWS 764-M55342H06B37D4RWS-ND
Product Name RES 37.4 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers