34 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Res Thin Film 0705 34K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
RES SMD 34K OHM 1% 0.15W 0705
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342H06B34E0RT0TR-ND | M55342H06B34E0RT0 | M55342H06B34E0RT0 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0705 34K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 to 0.0100 +/- % | 1 +/- % |