Vishay Intertechnology, Inc. RES 33 OHM 0.15W 2% 0805 M55342H06B33G0RWS

Description
RES 33ohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 33ohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 0.15W 2% 0805 - M55342H06B33G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 0.15W 2% 0805
M55342H06B33G0RWS
RES 33 OHM 0.15W 2% 0805 M55342H06B33G0RWS
RES 33ohm 0.15W 2% 0805

RES 33ohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B33G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B33G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B33G0RWS-ND
33 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

33 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B33G0RWS 764-M55342H06B33G0RWS-ND
Product Name RES 33 OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details