Vishay Intertechnology, Inc. RES 33.2 OHM 0.15W 1% 0805 M55342H06B33D2RWI

Description
RES 33.2ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 33.2ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 0.15W 1% 0805 - M55342H06B33D2RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 0.15W 1% 0805
M55342H06B33D2RWI
RES 33.2 OHM 0.15W 1% 0805 M55342H06B33D2RWI
RES 33.2ohm 0.15W 1% 0805

RES 33.2ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B33D2RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B33D2RWI-ND
Chip Resistor - Surface Mount 764-M55342H06B33D2RWI-ND
33.2 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

33.2 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B33D2RWI 764-M55342H06B33D2RWI-ND
Product Name RES 33.2 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers