Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B31B6RWS

Description
31.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B31B6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B31B6RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B31B6RWS-ND
31.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

31.6 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B31B6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B31B6RWS
Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B31B6RWS
Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B31B6RWS-ND M55342H06B31B6RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 31.6K Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2614FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1614968-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers