VISHAY INTERTECHNOLOGY, INC.
M55342H06B30H0RWS -- RES 30K OHM 0.15W 2% 0805
Vishay Intertechnology, Inc.
RES 30K OHM 0.15W 2% 0805
M55342H06B30H0RWS
Description
RES 30Kohm 0.15W 2% 0805
Request a Quote
Email Supplier
Description
RES 30Kohm 0.15W 2% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
M55342H06B30H0RWS |
|
Product Name
|
RES 30K OHM 0.15W 2% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details