Vishay Intertechnology, Inc. RES 30.1K OHM 0.15W 0.1% 0805 M55342H06B30B1RWS

Description
RES 30.1Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 30.1Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 0.15W 0.1% 0805 - M55342H06B30B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 0.15W 0.1% 0805
M55342H06B30B1RWS
RES 30.1K OHM 0.15W 0.1% 0805 M55342H06B30B1RWS
RES 30.1Kohm 0.15W 0.1% 0805

RES 30.1Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B30B1RWS
Product Name RES 30.1K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details