301 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
RES 301Kohm 0.15W 1% 0805
RES SMD 301K OHM 1% 0.15W 0705
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342H06B301ERT5TR-ND | M55342H06B301ERT5 | M55342H06B301ERT5 |
| Product Name | Chip Resistor - Surface Mount | RES 301K OHM 0.15W 1% 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |