Vishay Intertechnology, Inc. Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B301ARWS

Description
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack - M55342H06B301ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack
M55342H06B301ARWS
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack M55342H06B301ARWS
Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B301ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B301ARWS-ND
Chip Resistor - Surface Mount 764-M55342H06B301ARWS-ND
301 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

301 Ohms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B301ARWS 764-M55342H06B301ARWS-ND
Product Name Res Thin Film 0705 301 Ohm 0.1% 3/20W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers