Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H06B2E55RTF

Description
2.55 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.55 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H06B2E55RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B2E55RTFTR-ND
Chip Resistor - Surface Mount 764-M55342H06B2E55RTFTR-ND
2.55 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

2.55 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B2E55RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B2E55RTF
Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B2E55RTF
Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342H06B2E55RTFTR-ND M55342H06B2E55RTF
Product Name Chip Resistor - Surface Mount Res Thin Film 0705 2.55K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details