Vishay Intertechnology, Inc. RES 270 OHM 0.15W 2% 0805 M55342H06B270GRWS

Description
RES 270ohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 270ohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 0.15W 2% 0805 - M55342H06B270GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 0.15W 2% 0805
M55342H06B270GRWS
RES 270 OHM 0.15W 2% 0805 M55342H06B270GRWS
RES 270ohm 0.15W 2% 0805

RES 270ohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B270GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B270GRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B270GRWS-ND
270 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

270 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B270GRWS 764-M55342H06B270GRWS-ND
Product Name RES 270 OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers