Vishay Intertechnology, Inc. RES 255 OHM 0.15W 0.1% 0805 M55342H06B255ARWS

Description
RES 255ohm 0.15W 0.1% 0805
Request a Quote
Description
RES 255ohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 0.15W 0.1% 0805 - M55342H06B255ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 0.15W 0.1% 0805
M55342H06B255ARWS
RES 255 OHM 0.15W 0.1% 0805 M55342H06B255ARWS
RES 255ohm 0.15W 0.1% 0805

RES 255ohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B255ARWS
Product Name RES 255 OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details