Vishay Intertechnology, Inc. RES 20 OHM 0.15W 1% 0805 M55342H06B20D0RT5

Description
RES 20ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 20ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 0.15W 1% 0805 - M55342H06B20D0RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 0.15W 1% 0805
M55342H06B20D0RT5
RES 20 OHM 0.15W 1% 0805 M55342H06B20D0RT5
RES 20ohm 0.15W 1% 0805

RES 20ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B20D0RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B20D0RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B20D0RT5TR-ND
20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

20 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B20D0RT5 764-M55342H06B20D0RT5TR-ND
Product Name RES 20 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details