Vishay Intertechnology, Inc. Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B200DPT3

Description
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R - M55342H06B200DPT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R
M55342H06B200DPT3
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R M55342H06B200DPT3
Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B200DPT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B200DPT3TR-ND
Chip Resistor - Surface Mount 764-M55342H06B200DPT3TR-ND
200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

200 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B200DPT3 764-M55342H06B200DPT3TR-ND
Product Name Res Thin Film 0705 200 Ohm 1% 3/20W ¦50ppm/¦C 0.1% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers