Vishay Intertechnology, Inc. RES 1.87K OHM 0.15W 1% 0805 M55342H06B1E87PT0

Description
RES 1.87Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 1.87Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 0.15W 1% 0805 - M55342H06B1E87PT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 0.15W 1% 0805
M55342H06B1E87PT0
RES 1.87K OHM 0.15W 1% 0805 M55342H06B1E87PT0
RES 1.87Kohm 0.15W 1% 0805

RES 1.87Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1E87PT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1E87PT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B1E87PT0TR-ND
1.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.87 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342H 50Ppm 0705 1.87K 1% P T0 Vishay - 40P2200 - Newark, An Avnet Company
Chicago, IL, United States
M55342H 50Ppm 0705 1.87K 1% P T0 Vishay
40P2200
M55342H 50Ppm 0705 1.87K 1% P T0 Vishay 40P2200
M55342H 50PPM 0705 1.87K 1% P T0

M55342H 50PPM 0705 1.87K 1% P T0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342H06B1E87PT0 764-M55342H06B1E87PT0TR-ND 40P2200
Product Name RES 1.87K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount M55342H 50Ppm 0705 1.87K 1% P T0 Vishay
Mounting / Packaging 0805 0805; 0805
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details