Vishay Intertechnology, Inc. RES 1.5K OHM 0.15W 1% 0805 M55342H06B1E50RT5

Description
RES 1.5Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 1.5Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 0.15W 1% 0805 - M55342H06B1E50RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 0.15W 1% 0805
M55342H06B1E50RT5
RES 1.5K OHM 0.15W 1% 0805 M55342H06B1E50RT5
RES 1.5Kohm 0.15W 1% 0805

RES 1.5Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1E50RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1E50RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B1E50RT5TR-ND
1.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.5 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H06B1E50RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H06B1E50RT5
Chip Resistor - Surface Mount M55342H06B1E50RT5
RES SMD 1.5K OHM 1% 0.15W 0705

RES SMD 1.5K OHM 1% 0.15W 0705

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H06B1E50RT5 764-M55342H06B1E50RT5TR-ND M55342H06B1E50RT5
Product Name RES 1.5K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers