Vishay Intertechnology, Inc. RES 1.18K OHM 0.15W 1% 0805 M55342H06B1E18RT5

Description
RES 1.18Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 1.18Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 0.15W 1% 0805 - M55342H06B1E18RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 0.15W 1% 0805
M55342H06B1E18RT5
RES 1.18K OHM 0.15W 1% 0805 M55342H06B1E18RT5
RES 1.18Kohm 0.15W 1% 0805

RES 1.18Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1E18RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1E18RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H06B1E18RT5TR-ND
1.18 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.18 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B1E18RT5 764-M55342H06B1E18RT5TR-ND
Product Name RES 1.18K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1180 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details