Vishay Intertechnology, Inc. RES 1.15K OHM 0.15W 1% 0805 M55342H06B1E15RWS

Description
RES 1.15Kohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 1.15Kohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 0.15W 1% 0805 - M55342H06B1E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 0.15W 1% 0805
M55342H06B1E15RWS
RES 1.15K OHM 0.15W 1% 0805 M55342H06B1E15RWS
RES 1.15Kohm 0.15W 1% 0805

RES 1.15Kohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B1E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B1E15RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B1E15RWS-ND
1.15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B1E15RWS 764-M55342H06B1E15RWS-ND
Product Name RES 1.15K OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers