Vishay Intertechnology, Inc. RES 18K OHM 0.15W 2% 0805 M55342H06B18H0RWS

Description
RES 18Kohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 18Kohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 0.15W 2% 0805 - M55342H06B18H0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 0.15W 2% 0805
M55342H06B18H0RWS
RES 18K OHM 0.15W 2% 0805 M55342H06B18H0RWS
RES 18Kohm 0.15W 2% 0805

RES 18Kohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B18H0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B18H0RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B18H0RWS-ND
18 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

18 kOhms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B18H0RWS 764-M55342H06B18H0RWS-ND
Product Name RES 18K OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details