Vishay Intertechnology, Inc. RES 182 OHM 0.15W 1% 0805 M55342H06B182DRWS

Description
RES 182ohm 0.15W 1% 0805
Request a Quote Datasheet
Description
RES 182ohm 0.15W 1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 0.15W 1% 0805 - M55342H06B182DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 0.15W 1% 0805
M55342H06B182DRWS
RES 182 OHM 0.15W 1% 0805 M55342H06B182DRWS
RES 182ohm 0.15W 1% 0805

RES 182ohm 0.15W 1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B182DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B182DRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B182DRWS-ND
182 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

182 Ohms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B182DRWS 764-M55342H06B182DRWS-ND
Product Name RES 182 OHM 0.15W 1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details