Vishay Intertechnology, Inc. RES 180 OHM 0.15W 2% 0805 M55342H06B180GRWS

Description
RES 180ohm 0.15W 2% 0805
Request a Quote Datasheet
Description
RES 180ohm 0.15W 2% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 0.15W 2% 0805 - M55342H06B180GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 0.15W 2% 0805
M55342H06B180GRWS
RES 180 OHM 0.15W 2% 0805 M55342H06B180GRWS
RES 180ohm 0.15W 2% 0805

RES 180ohm 0.15W 2% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B180GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B180GRWS-ND
Chip Resistor - Surface Mount 764-M55342H06B180GRWS-ND
180 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

180 Ohms ±2% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B180GRWS 764-M55342H06B180GRWS-ND
Product Name RES 180 OHM 0.15W 2% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details