Vishay Intertechnology, Inc. Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B16E9RT0

Description
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R - M55342H06B16E9RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R
M55342H06B16E9RT0
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R M55342H06B16E9RT0
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B16E9RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B16E9RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H06B16E9RT0TR-ND
16.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

16.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B16E9RT0 764-M55342H06B16E9RT0TR-ND
Product Name Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details