Vishay Intertechnology, Inc. Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack M55342H06B16E9MWS

Description
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack - M55342H06B16E9MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack
M55342H06B16E9MWS
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack M55342H06B16E9MWS
Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack

Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B16E9MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B16E9MWS-ND
Chip Resistor - Surface Mount 764-M55342H06B16E9MWS-ND
16.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

16.9 kOhms ±1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B16E9MWS 764-M55342H06B16E9MWS-ND
Product Name Res Thin Film 0705 16.9K Ohm 1% 3/20W ¦50ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 0.1500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details