Vishay Intertechnology, Inc. RES 16.4K OHM 0.15W 0.1% 0805 M55342H06B16B4RTS

Description
RES 16.4Kohm 0.15W 0.1% 0805
Request a Quote
Description
RES 16.4Kohm 0.15W 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16.4K OHM 0.15W 0.1% 0805 - M55342H06B16B4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 0.15W 0.1% 0805
M55342H06B16B4RTS
RES 16.4K OHM 0.15W 0.1% 0805 M55342H06B16B4RTS
RES 16.4Kohm 0.15W 0.1% 0805

RES 16.4Kohm 0.15W 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H06B16B4RTS
Product Name RES 16.4K OHM 0.15W 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers