Vishay Intertechnology, Inc. RES 16.2K OHM 0.15W 0.1% 0805 M55342H06B16B2RWS

Description
RES 16.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.2Kohm 0.15W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 0.15W 0.1% 0805 - M55342H06B16B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 0.15W 0.1% 0805
M55342H06B16B2RWS
RES 16.2K OHM 0.15W 0.1% 0805 M55342H06B16B2RWS
RES 16.2Kohm 0.15W 0.1% 0805

RES 16.2Kohm 0.15W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H06B16B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H06B16B2RWS-ND
Chip Resistor - Surface Mount 764-M55342H06B16B2RWS-ND
16.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

16.2 kOhms ±0.1% 0.15W Chip Resistor 0805 (2012 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H06B16B2RWS 764-M55342H06B16B2RWS-ND
Product Name RES 16.2K OHM 0.15W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details